EN
  • EN
  • DE

DE1E3KX222MA5BA01

Part No DE1E3KX222MA5BA01
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description 2200pF ±20% 250V E Ceramic Capacitor -25°C ~ 85°C Through Hole Radial, Disc 0.394" Dia (10.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Standard Package 100
Category Capacitors
Family Ceramic Capacitors
Series KX
Packaging Bulk
Capacitance 2200pF
Tolerance ±20%
Voltage - Rated 250V
Temperature Coefficient E
Mounting Style Through Hole
Operating Temperature Range -25°C ~ 85°C
Applications Safety
Ratings X1Y1
Package Radial Disc
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.551" (14.00mm)
Lead Spacing 0.394" (10.00mm)
Features High Voltage
Lead Style Formed Leads
Win Source Part Number 080412-DE1E3KX222MA5BA01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DE1E3KX222MA5BA01 CAD Model

Description

DE1E3KX222MA5BA01 Capacitor Description

The DE1E3KX222MA5BA01 boasts exceptional construction tailored to meet the demands of modern electronic applications. Known for its resilience under diverse conditions, this capacitor is invaluable to electronics professionals.

  • Applications/Projects:
    • Renewable energy systems
    • Embedded systems
    • Medical devices
    • Portable consumer electronics
    • Switching power supplies
  • Features and Benefits:
    • Capacitance: 2200 pF
    • Voltage Rating: 250V
    • High reliability under various operational conditions
    • Reduced size for high density PCB designs
    • Minimal leakage current
    • Lead-free and non-toxic materials
  • Additional Details:
    • Optimized for low electromagnetic interference (EMI), ideal for sensitive circuit applications.
    • Manufactured in facilities adhering to strict environmental and safety standards.

You May Also Be Interested in

Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess