EN
  • EN
  • DE

DLW31SN221SQ2L

Part No DLW31SN221SQ2L
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821781-DLW31SN221SQ2L
Ultra Librarian 3D Model Ultra Librarian DLW31SN221SQ2L CAD Model

Description

The DLW31SN221SQ2L is a common mode choke from Murata Electronics North America. Common mode chokes are electronic components used to suppress common-mode noise in electronic circuits, while allowing differential signals to pass through with minimal attenuation. This particular choke is part of the DLW31S series.

Applications

  • Suppression of common-mode noise in USB lines.
  • Noise filtering in signal lines of audio equipment.
  • Common mode noise suppression in differential signal transmission.
  • Suppression of common mode noise from power lines.
  • Noise countermeasures for LVDS, HDMI, and other high-speed differential interfaces.

Features

  • Compact Size: Offers a small footprint for space-constrained applications.
  • High Common Mode Impedance: Provides excellent common-mode noise suppression.
  • Low Differential Mode Impedance: Ensures minimal signal degradation for differential signals.
  • High Rated Current: Supports a significant amount of current without saturation.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • Excellent solderability Ensures robust connection to the PCB.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, leading to clearer and more reliable signal transmission.
  • Enhanced System Performance: Minimizes the impact of noise on sensitive electronic components.
  • Reduced Electromagnetic Interference (EMI): Helps to meet regulatory requirements for EMI emissions.
  • Space Savings: Compact design allows for integration into smaller devices.
  • Increased Reliability: Protects circuits from damage caused by noise and surges.
  • Cost-Effective Noise Suppression: Provides a simple and efficient solution for common-mode noise filtering.

Specifications

While specific specifications can vary based on manufacturer, general specs for this series include:

  • Inductance: 220uH
  • Rated Current: 0.2A
  • DC Resistance: 2.5 Ohms
  • Operating Temperature Range: -40°C to +85°C
  • Impedance @ 100MHz: 600 Ohms

This common mode choke is constructed using a ferrite core and wound with enameled copper wire. The core material provides high permeability, which is essential for achieving high common-mode impedance. The choke is designed for surface mount technology (SMT) and is available in various package sizes.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess