EN
  • EN
  • DE
  • IT

DLW5BSM302SQ2L

Part No DLW5BSM302SQ2L
Manufacturer Murata Electronics North America
Catalog Common Mode Chokes
Description CMC 500MA 2LN 3KOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 24 Weeks
Features 2 Line Common Mode Choke Surface Mount 3 500mA DCR 300mOhm
Manufacturer Murata Electronics North America
Series DLW5B
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Horizontal, 4 PC Pad
Family Name DLW5BSM
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number DLW5BSM302SQ2L-ND, 490-11107-1, 490-11107-2, 490-11107-6
Quantity per package 400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868837-DLW5BSM302SQ2L
Ultra Librarian 3D Model Ultra Librarian DLW5BSM302SQ2L CAD Model

Description

DLW5BSM302SQ2L from Murata Electronics North America is a common mode choke designed for engineers who need to reduce conducted noise and improve EMC performance in electronic systems. Components in this category are commonly selected for power lines, signal interfaces, and noise-sensitive circuits where common mode interference can affect reliability, regulatory testing, or overall system stability. This part is typically relevant in industrial equipment, consumer electronics, communications hardware, and automotive-adjacent control designs where compact EMI suppression is important. Murata is widely recognized for passive component quality, making this device a practical choice for design teams focused on filtering performance and sourcing confidence. The current lifecycle status for DLW5BSM302SQ2L is information not available, so engineers should confirm long-term availability directly with Murata or authorized distribution before locking it into new designs. RoHS compliance information is also not available here and should be verified through the latest datasheet, compliance certificate, or manufacturer documentation.

You May Also Be Interested in

Panasonic
CMC 140MA 4LN 65 OHM SMD / 4 Line Common Mode Choke Surface Mount 65 Ohms @ 100 MHz 140mA DCR 1.8Ohm
Lowest to $0.1532
Wurth Electronics Inc
CMC 100UH 500MA 2LN SMD
Lowest to $0.6946
Coilcraft
CMC 18NH 500MA 2LN 100 OHM SMD / 18 nH 2 Line Common Mode Choke Surface Mount 100 Ohms 500mA DCR 77mOhm
Lowest to $0.9263
Pulse
CMC 2.5A 2LN SMD
Lowest to $4.7787
TDK Corporation
CMC 150MA 2LN SMD
Lowest to $0.1285
Coilcraft
CMC 84NH 500MA 2LN 640 OHM SMD
Need more? Email Us
Wurth Electronics Inc
CMC 33UH 300MA 2LN 2K OHM SMD
Lowest to $0.9417
ON Semiconductor
CMC 100MA 6LN SMD ESD / 6 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
Need more? Email Us
Coilcraft
CMC 147NH 500MA 2LN 820 OHM SMD
Lowest to $1.9149

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9447 $51.9585
130+ $0.7751 $100.7630
200+ $0.7509 $150.1800
280+ $0.7267 $203.4760
360+ $0.7025 $252.9000
480+ $0.6298 $302.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess