EN
  • EN
  • DE

DLW5BTN142SQZL

Part No DLW5BTN142SQZL
Manufacturer Murata Electronics North America
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205397-DLW5BTN142SQZL
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DLW5BTN142SQZL CAD Model

Description

The Murata DLW5BTN142SQZL is a common mode choke designed for noise suppression in high-speed differential transmission lines. This component is part of Murata's DLW series, known for its excellent noise suppression capabilities and compact size. It is specifically designed to attenuate common mode noise while maintaining the integrity of the differential signal, making it essential for applications requiring high-speed data transmission with minimal interference.

Applications

  • USB data lines
  • HDMI interfaces
  • DisplayPort connections
  • Ethernet cables
  • LVDS (Low-Voltage Differential Signaling)

Features

  • High common mode impedance
  • Low differential mode impedance
  • Compact size
  • Surface mount device (SMD)
  • Excellent noise suppression

Benefits

  • Reduces common mode noise without affecting signal integrity
  • Improves signal quality in high-speed data transmission
  • Complies with EMI/EMC regulations
  • Easy integration into automated assembly processes
  • Enhances the reliability of electronic devices

Additional Details

The DLW5BTN142SQZL features a multi-layer structure that provides high common mode impedance over a broad frequency range while maintaining low differential mode impedance. This ensures effective suppression of common mode noise without degrading the signal quality of the differential data lines. The component is designed for reflow soldering and is supplied on tape and reel for automated assembly. Its compact size makes it suitable for high-density circuit boards.

The choke's electrical characteristics, such as impedance at specific frequencies, DC resistance, and rated current, are critical for its proper application. This common mode choke is widely used in various electronic devices, including computers, peripherals, displays, and communication equipment, to ensure high-speed data transmission with minimal noise and interference.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.0335
Rohm Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
Raltron Electronics Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3710 $61.6950
105+ $1.1250 $118.1250
160+ $1.0903 $174.4480
220+ $1.0545 $231.9900
285+ $1.0199 $290.6715
380+ $0.9148 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess