EN
  • EN
  • DE

DSS306-421Y5S101M100

Part No DSS306-421Y5S101M100
Manufacturer Murata Electronics North America
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1161489-DSS306-421Y5S101M100
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSS306-421Y5S101M100 CAD Model

Description

The DSS306-421Y5S101M100 is a leaded multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. These capacitors are designed for general-purpose applications, providing stable capacitance over a wide range of temperatures and voltages. The DSS series is characterized by its robust construction and reliable performance.

Applications

  • Bypass capacitors: Used to decouple noise from power supply lines in electronic circuits.
  • Filtering: Smoothing out voltage ripples and reducing unwanted frequencies in signal paths.
  • Timing circuits: Providing stable timing characteristics in oscillators and timers.
  • General-purpose decoupling: Decoupling digital and analog circuits to prevent interference.
  • Signal coupling: Passing AC signals while blocking DC signals.

Features

  • Leaded MLCC: Offers robust lead terminations for reliable soldering.
  • High capacitance stability: Maintains stable capacitance over temperature and voltage variations.
  • Compact size: Allows for high-density mounting on PCBs.
  • Wide operating temperature range: Suitable for a variety of environments.
  • RoHS compliant: Meets environmental standards for lead-free electronics.

Benefits

  • Improved circuit performance: Effective decoupling and filtering enhance the stability and reliability of electronic circuits.
  • Easy installation: Leaded design facilitates easy soldering and mounting.
  • Long-term reliability: MLCC construction ensures long-term performance and stability.
  • Reduced noise: Effective bypass capacitance minimizes noise and interference in electronic systems.
  • Versatile application: Suitable for a wide range of general-purpose applications.

Additional Details

The DSS306-421Y5S101M100 has a capacitance of 100pF. The 'Y5S' dielectric indicates its temperature characteristics, with a specified capacitance variation over the operating temperature range. The voltage rating is typically 50V. The lead spacing and dimensions are standardized for easy integration into PCB designs. The tolerance code 'M' indicates a capacitance tolerance of ±20%. For detailed specifications, including temperature coefficients, dissipation factor, and insulation resistance, refer to the Murata datasheet for the DSS series.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $5.8755
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Panjit
Need more? Email Us
CT Micro International Corporation
Lowest to $0.1571
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
AVX Corp/Kyocera Corp
Lowest to $0.0335
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
ACX
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess