EN
  • EN
  • DE

FHW1210IF390JST

Part No FHW1210IF390JST
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059166-FHW1210IF390JST
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FHW1210IF390JST CAD Model

Description

The FHW1210IF390JST is a wire-wound chip inductor manufactured by Murata Electronics North America. It is designed for high-frequency applications, providing inductance in electronic circuits. This inductor is commonly used in radio frequency (RF) circuits, impedance matching networks, and filtering applications. The FHW1210IF390JST offers a compact size and high Q-factor, making it suitable for use in portable devices and other space-constrained applications.

Applications

  • Radio Frequency (RF) Circuits: Used in RF amplifiers, oscillators, and mixers.
  • Impedance Matching Networks: Provides impedance matching between different circuit stages.
  • Filtering Applications: Filters unwanted frequencies in electronic circuits.
  • Wireless Communication Devices: Used in smartphones, tablets, and other wireless devices.
  • High-Frequency Power Supplies: Filters noise and provides energy storage in power supplies.

Features

  • Wire-Wound Construction: Provides high inductance and Q-factor.
  • Compact Size: Suitable for use in space-constrained applications.
  • High Self-Resonant Frequency: Operates at high frequencies without significant performance degradation.
  • Surface Mount Technology (SMT): Designed for easy assembly on printed circuit boards (PCBs).
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • High Performance: Provides high inductance and Q-factor for demanding applications.
  • Miniaturization: Compact size allows for smaller and lighter electronic devices.
  • Reliable Operation: Designed for stable and reliable operation in various environmental conditions.
  • Easy Assembly: SMT design simplifies the assembly process and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures that the product does not contain harmful substances.

Additional Details

The FHW1210IF390JST has an inductance value of 39 nH (nanohenries) and a tolerance of ±5%. It has a self-resonant frequency (SRF) typically in the range of several GHz. The inductor has a rated current of approximately 300 mA and a DC resistance (DCR) of around 0.2 ohms. It is available in a 1210 package size, which corresponds to a length of 3.2 mm and a width of 2.5 mm.

Proper soldering techniques are essential for achieving reliable connections and preventing damage to the inductor. Reflow soldering is typically used for SMT assembly. Consult the Murata Electronics North America datasheet for detailed information on device characteristics, application guidelines, and soldering recommendations. The datasheet also provides information on the inductor's temperature characteristics, humidity resistance, and other environmental performance specifications.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0613 $50.2660
1,990+ $0.0503 $100.0970
3,075+ $0.0488 $150.0600
4,240+ $0.0472 $200.1280
5,485+ $0.0456 $250.1160
7,335+ $0.0409 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,865 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess