EN
  • EN
  • DE

SAWFD1G84EH1F0AR00

Part No SAWFD1G84EH1F0AR00
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836693-SAWFD1G84EH1F0AR00
Ultra Librarian 3D Model Ultra Librarian SAWFD1G84EH1F0AR00 CAD Model

Description

The SAWFD1G84EH1F0AR00 is a Surface Acoustic Wave (SAW) filter produced by Murata Electronics North America. SAW filters are essential components in modern wireless communication systems, designed to selectively pass or reject specific frequencies while minimizing signal loss. This particular filter is engineered for applications demanding precise frequency control and high performance.

Applications

  • Wireless Communication Systems (e.g., cellular, Wi-Fi)
  • RF Transceivers
  • Mobile Devices (smartphones, tablets)
  • Base Stations
  • Satellite Communication

Features

  • High Selectivity: Provides sharp filtering of desired frequencies.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Compact Size: Allows for integration in small devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Excellent Temperature Stability: Ensures consistent performance over a wide temperature range.

Benefits

  • Improved Signal Quality: The high selectivity ensures that only the desired frequency components pass through, improving the clarity and integrity of the signal.
  • Enhanced System Performance: The low insertion loss minimizes signal attenuation, maximizing power efficiency and improving overall system performance.
  • Space-Saving Design: The compact size of the filter allows for integration into space-constrained applications, such as mobile devices.
  • Cost-Effective Manufacturing: The SMT design enables automated assembly, reducing production costs and improving reliability.
  • Reliable Operation: The excellent temperature stability ensures consistent performance in various operating environments.

Additional Details

The SAWFD1G84EH1F0AR00 operates at a specific center frequency, typically in the GHz range, and is carefully designed to meet the requirements of specific wireless communication standards. Its impedance is matched to the surrounding circuitry to minimize reflections and maximize signal transfer. The surface mount package facilitates efficient heat dissipation and ensures good mechanical stability.

For complete specifications, including electrical characteristics, frequency response curves, package dimensions, and ordering information, consult the official datasheet provided by Murata Electronics North America for the SAWFD1G84EH1F0AR00. This datasheet is essential for proper design and implementation.

You May Also Be Interested in

Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2831 $50.9580
435+ $0.2323 $101.0505
670+ $0.2251 $150.8170
920+ $0.2178 $200.3760
1,190+ $0.2106 $250.6140
1,590+ $0.1888 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,100 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess