EN
  • EN
  • DE

NJG1140KA1-TE1

Part No NJG1140KA1-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988947-NJG1140KA1-TE1
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJG1140KA1-TE1 CAD Model

Description

The NJG1140KA1-TE1 is a GaAs SPDT (Single Pole Double Throw) switch manufactured by Nisshinbo Micro Devices Inc. This switch is designed for high-frequency applications, offering low insertion loss and high isolation. It is commonly used in wireless communication systems, such as cellular phones and WLAN devices.

Applications:

  • Wireless Communication Systems
  • Cellular Phones
  • WLAN Devices
  • Antenna Switching
  • RF Front-End Modules

Features:

  • Low Insertion Loss
  • High Isolation
  • Small Size
  • Single Positive Control
  • GaAs Technology
  • Surface Mount Package

Benefits:

  • Improved signal strength and reduced power consumption due to low insertion loss.
  • Reduced interference and crosstalk due to high isolation.
  • Space-saving design due to its small size.
  • Simplified control circuitry with single positive control voltage.
  • High-frequency performance due to GaAs technology.

Additional Details:

The NJG1140KA1-TE1 features low insertion loss, minimizing signal attenuation when the switch is in the ON state. The high isolation prevents unwanted signals from leaking through when the switch is in the OFF state. The device is controlled by a single positive voltage, simplifying the control circuitry. GaAs (Gallium Arsenide) technology is used to achieve high-frequency performance. It comes in a small surface mount package for easy integration into compact electronic devices. This SPDT switch is ideal for antenna switching and signal routing in various wireless communication applications where low loss and high isolation are crucial for optimal performance. The typical operating frequency ranges can extend to several GHz, depending on the application's specific requirements.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Omron
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess