EN
  • EN
  • DE

GCM21BR72A473KA51L

Part No GCM21BR72A473KA51L
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823952-GCM21BR72A473KA51L
Ultra Librarian 3D Model Ultra Librarian GCM21BR72A473KA51L CAD Model

Description

The GCM21BR72A473KA51L is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is designed for general-purpose applications, offering a balance of capacitance, voltage rating, and compact size. MLCCs are commonly used for decoupling, bypassing, and filtering in electronic circuits.

Applications:

  • Decoupling Capacitors in Power Supplies
  • Bypass Capacitors in Digital Circuits
  • Filtering in Analog Circuits
  • Snubber Circuits
  • Timing Circuits

Features:

  • High Capacitance: Provides a significant amount of capacitance in a small form factor.
  • High Voltage Rating: Suitable for applications with higher voltage requirements.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and improves circuit performance.
  • Stable Capacitance over Temperature: Maintains consistent performance over a wide temperature range.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.
  • SMD (Surface Mount Device): Designed for automated assembly.

Benefits:

  • Effective Decoupling: Reduces noise and voltage fluctuations in power supplies.
  • Improved Signal Integrity: Minimizes signal distortion and ensures reliable data transmission.
  • Enhanced Circuit Stability: Provides stable performance over varying operating conditions.
  • Reduced Power Loss: Low ESR minimizes energy dissipation, improving efficiency.
  • Simplified Assembly: Surface mount design simplifies automated assembly processes.

Technical Specifications:

  • Capacitance: 0.047µF (47nF)
  • Voltage Rating: 100V
  • Temperature Coefficient: X7R (-55°C to +125°C, ±15%)
  • Case Size: 0805 (2012 Metric)
  • Tolerance: 10%
  • Termination: Nickel Barrier with Tin Plating

X7R dielectrics are temperature stable ceramics and are suitable for decoupling, bypass, filtering and transient voltage suppression. X7R exhibits a predictable change in capacitance with respect to time and voltage and boasts a minimal variation of capacitance with reference to ambient temperature.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess