EN
  • EN
  • DE

TD62503FNG(5,EL)

Part No TD62503FNG(5,EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840011-TD62503FNG(5,EL)
Ultra Librarian 3D Model Ultra Librarian TD62503FNG(5,EL) CAD Model

Description

The TD62503FNG(5,EL) is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. This device is specifically designed to drive inductive loads such as relays, solenoids, and stepping motors in a variety of industrial and commercial applications. It features built-in protection diodes for each output, which protect the driver from voltage spikes generated when the inductive load is switched off. The compact package and robust design make it suitable for space-constrained and demanding environments.

Applications

  • Driving relays in programmable logic controllers (PLCs).
  • Controlling solenoids in vending machines and automated dispensing systems.
  • Operating stepping motors in industrial robotics.
  • Driving LED displays and indicator lights in various equipment.
  • Interfacing between low-voltage logic and high-voltage loads.

Features

  • High Output Voltage: Supports output voltages up to 50V.
  • High Output Current: Each output channel can handle up to 300mA.
  • Built-in Protection Diodes: Provides protection against back EMF from inductive loads.
  • TTL/CMOS Compatible Inputs: Allows easy interfacing with various logic circuits.
  • 8 Independent Driver Channels: Enables control of multiple loads simultaneously.
  • Surface Mount Package: Facilitates compact and efficient board layout.

Benefits

  • Enhanced Reliability: Built-in protection diodes ensure robust and reliable operation, preventing damage from voltage transients.
  • Simplified Design: Reduces the need for external protection components, simplifying the design process and saving board space.
  • Versatile Application: Suitable for a wide range of inductive load driving applications.
  • Easy Integration: TTL/CMOS compatible inputs make it easy to interface with a variety of logic systems.
  • Compact Design: Surface mount package allows for efficient use of board space.

Additional Details

The TD62503FNG(5,EL) comes in a small outline package (SOP). The device is designed to operate over a wide temperature range, making it suitable for use in harsh industrial environments. The integrated protection diodes significantly improve the reliability of the overall system by protecting the driver from voltage spikes that can occur when switching inductive loads. Its combination of high voltage and current handling capabilities, along with built-in protection, makes it a popular choice for a variety of applications requiring reliable inductive load driving.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2853 $61.7118
14+ $8.4396 $118.1544
22+ $8.1762 $179.8764
30+ $7.9118 $237.3540
38+ $7.6484 $290.6392
51+ $6.8572 $349.7172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess