EN
  • EN
  • DE

GJM0225C1C1R2BB01D

Part No GJM0225C1C1R2BB01D
Manufacturer Murata Electronics North America
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1.2 pF
Length 400 µm
Thickness 200 µm
Voltage Rating (DC) 16 V
Width 200 µm
Win Source Part Number 1116540-GJM0225C1C1R2BB01D
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GJM0225C1C1R2BB01D CAD Model

Description

The GJM0225C1C1R2BB01D is a Murata Electronics multilayer ceramic capacitor (MLCC). It is designed for general-purpose applications and features a small size, making it suitable for compact electronic devices.

Applications

  • Mobile Phones
  • Wireless Communication Devices
  • Consumer Electronics
  • General Circuit Decoupling

Features

  • Small Size (01005 Case Size)
  • High Capacitance Stability
  • Excellent Frequency Characteristics
  • RoHS Compliant

Benefits

  • Enables miniaturization of electronic devices
  • Provides stable capacitance over a wide temperature range
  • Ensures reliable performance in high-frequency circuits
  • Meets environmental regulations

Additional Details

The GJM0225C1C1R2BB01D is a surface-mount MLCC with a 01005 case size. This indicates very small dimensions, suitable for high-density PCB layouts. The 'C0G' dielectric indicates a Class 1 ceramic capacitor, characterized by high stability and low loss. The capacitance value is 1.2 pF (picofarads), and it has a voltage rating of 16 VDC. This capacitor is commonly used for decoupling and bypass applications in various electronic circuits. It is designed for automated assembly processes, ensuring efficient manufacturing. These capacitors are known for their high reliability and long lifespan. Always refer to the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Fastrax
Lowest to $32.6415
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mingtek
Lowest to $1.3456
Panasonic
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess