EN
  • EN
  • DE

GJM1555C1H180FB01D

Part No GJM1555C1H180FB01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 18PF 50V C0G/NP0 0402 / 18 pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Murata Electronics
Series GJM
Package Tape & Reel
Capacitance 18 pF
Tolerance ±1%
Voltage - Rated 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Features High Q, Low Loss
Applications RF, Microwave, High Frequency
Mounting Type Surface Mount, MLCC
Package / Case 0402 (1005 Metric)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
Base Product Number GJM1555C1H
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Names 490-11192-6,490-11192-1,490-11192-2,GJM1555C1H180FB01D-ND
Standard Package 10,000
Win Source Part Number 1137408-GJM1555C1H180FB01D
Ultra Librarian 3D Model Ultra Librarian GJM1555C1H180FB01D CAD Model

Description

The GJM1555C1H180FB01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It belongs to the GJM series, which are known for their compact size and high performance in high-frequency applications. This capacitor is designed for surface mount technology (SMT) assembly and is commonly used in various electronic circuits for filtering, decoupling, and impedance matching.

Applications

  • High-frequency circuits
  • Mobile communication devices
  • Wireless LAN modules
  • Bluetooth modules
  • RF circuits

Features

  • Multilayer Ceramic Capacitor (MLCC): Utilizes a ceramic dielectric material in a multilayer structure.
  • Surface Mount Device (SMD): Designed for surface mount assembly.
  • Compact Size: Small form factor for high-density circuit boards.
  • High Q Factor: Low dissipation factor for high-frequency applications.
  • Excellent Temperature Stability: Maintains capacitance over a wide temperature range.

Benefits

  • Reliable Performance: Ceramic material ensures stable and consistent operation.
  • Efficient Assembly: SMD design allows for automated placement and soldering.
  • Space Saving: Compact size enables higher component density on PCBs.
  • Improved Circuit Performance: High Q factor minimizes power loss and enhances signal integrity.
  • Versatile Use: Suitable for a wide range of high-frequency electronic circuits.

Additional Details

The GJM1555C1H180FB01D capacitor is designed for high-frequency applications where minimizing signal loss is critical. Its multilayer ceramic construction provides excellent temperature stability and reliability. The surface mount design facilitates efficient assembly processes, reducing manufacturing costs. The high Q factor is crucial for maintaining signal integrity in high-frequency circuits. The specific capacitance, voltage rating, and tolerance can vary, so it's essential to consult the datasheet for precise specifications. These capacitors are widely used in mobile communication devices, wireless LAN modules, and other RF applications. Always refer to the datasheet for complete specifications and application guidelines.

You May Also Be Interested in

TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2,045+ $0.0245 $50.1025
4,955+ $0.0202 $100.0910
7,695+ $0.0195 $150.0525
10,585+ $0.0189 $200.0565
13,665+ $0.0183 $250.0695
18,295+ $0.0164 $300.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,090 pieces
MOQ: 2045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess