EN
  • EN
  • DE

GJM1555C1H180GB01D

Part No GJM1555C1H180GB01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 18PF 50V C0G/NP0 0402 / 18 pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Murata Electronics
Series GJM
Package Tape & Reel
Capacitance 18 pF
Tolerance ±2%
Voltage - Rated 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Features High Q, Low Loss
Applications RF, Microwave, High Frequency
Mounting Type Surface Mount, MLCC
Package / Case 0402 (1005 Metric)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
Base Product Number GJM1555C1H
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Names 490-8082-6,GJM1555C1H180GB01D-ND,490-8082-1,490-8082-2
Standard Package 10,000
Win Source Part Number 1021313-GJM1555C1H180GB01D
Ultra Librarian 3D Model Ultra Librarian GJM1555C1H180GB01D CAD Model

Description

The GJM1555C1H180GB01D is a Murata Electronics North America multilayer ceramic capacitor (MLCC). It is designed for general-purpose applications, particularly in high-frequency circuits. This capacitor provides stable performance and is commonly used for decoupling, bypassing, and filtering in electronic circuits.

Applications

  • Decoupling Capacitors: Used to decouple power supply lines and reduce noise in electronic circuits.
  • Bypass Capacitors: Employed to bypass high-frequency signals to ground, improving circuit stability.
  • Filtering Applications: Utilized in filters to remove unwanted frequency components from signals.
  • High-Frequency Circuits: Suitable for use in high-frequency circuits due to its low ESR and ESL.
  • Consumer Electronics: Found in various consumer electronic devices such as smartphones, tablets, and laptops.

Features

  • Multilayer Ceramic Capacitor (MLCC): Offers high capacitance in a small package.
  • High Capacitance Value: Provides a capacitance of 18 pF (picofarads).
  • Voltage Rating: Rated for a specific voltage, ensuring reliable operation within design limits.
  • Small Size: Available in a compact size for space-constrained applications.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and improves circuit performance.
  • High Q Factor: Offers low signal loss and high efficiency in resonant circuits.

Benefits

  • Stable Performance: Provides consistent and reliable performance in various operating conditions.
  • Effective Noise Reduction: Reduces noise and improves signal integrity in electronic circuits.
  • Compact Design: Saves valuable board space in densely populated circuits.
  • Improved Circuit Efficiency: Low ESR and high Q factor enhance circuit efficiency.
  • Wide Range of Applications: Suitable for a broad range of applications in electronic devices.

Additional Details

The GJM1555C1H180GB01D typically comes in a 0402 package size (0.04 inch x 0.02 inch). It is designed for surface mount technology (SMT) and is RoHS compliant. The operating temperature range is typically -55°C to +125°C. The dielectric material is typically a Class 1 ceramic, offering high stability over temperature and voltage variations. Proper soldering techniques are crucial for reliable attachment to the PCB. The tolerance of the capacitance value is typically ±2% or ±0.1 pF. The capacitor is designed for automated assembly and reflow soldering processes.

You May Also Be Interested in

Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2,735+ $0.0183 $50.0505
6,670+ $0.0150 $100.0500
10,345+ $0.0145 $150.0025
14,185+ $0.0141 $200.0085
18,385+ $0.0136 $250.0360
24,595+ $0.0122 $300.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,740 pieces
MOQ: 2735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess