EN
  • EN
  • DE

UPD78F0885GA(A2)-GAM-AX

Part No UPD78F0885GA(A2)-GAM-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 8-bit Microcontrollers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103256-UPD78F0885GA(A2)-GAM-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0885GA(A2)-GAM-AX CAD Model

Description

The UPD78F0885GA(A2)-GAM-AX is a member of the 78K0/Lx3 series of microcontrollers manufactured by Renesas Electronics. This microcontroller is designed for embedded control applications requiring a balance of processing power, low power consumption, and integrated peripherals. It features a compact instruction set, allowing for efficient code execution and reduced memory footprint.

Applications

  • Consumer electronics
  • Industrial control systems
  • Home appliances
  • Security systems
  • Motor control applications

Features

  • 78K0 CPU core
  • Internal high-speed oscillator
  • On-chip debug function
  • Up to 64KB of Flash memory for program storage
  • Up to 4KB of RAM for data storage
  • A/D converter (ADC) with multiple channels
  • Timers/Counters
  • Serial interfaces (UART, CSI, I2C)
  • Input/Output (I/O) ports
  • Low-voltage detection (LVD)
  • Watchdog timer (WDT)

Benefits

  • High performance: The 78K0 core provides sufficient processing power for a wide range of embedded applications.
  • Low power consumption: Enables energy-efficient designs, extending battery life in portable devices.
  • Integrated peripherals: Reduces the need for external components, lowering system cost and complexity.
  • Flexible memory options: Provides options for different application needs.
  • Robust design: Includes features like LVD and WDT for reliable operation in harsh environments.

Additional Details

The UPD78F0885GA(A2)-GAM-AX microcontroller operates within a specified voltage range, and its performance characteristics are detailed in the Renesas datasheet. The ADC allows for the conversion of analog signals into digital values, enabling the monitoring of real-world parameters such as temperature, pressure, and voltage. The serial interfaces facilitate communication with other devices, such as sensors, actuators, and displays. The device is typically available in a small form factor package, such as QFP, making it suitable for space-constrained applications.

The microcontroller's flash memory can be programmed using a standard programmer, and Renesas provides development tools to support code development, debugging, and programming. These tools include compilers, debuggers, and emulators, which streamline the development process.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess