EN
  • EN
  • DE

GJM1555C1H1R0PB01D

Part No GJM1555C1H1R0PB01D
Manufacturer Murata Electronics North America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1121892-GJM1555C1H1R0PB01D
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GJM1555C1H1R0PB01D CAD Model

Description

The GJM1555C1H1R0PB01D is a Murata Electronics North America ceramic capacitor, specifically designed for high-frequency applications. It is part of the GJM series, known for its compact size and excellent high-frequency characteristics. This capacitor offers stable performance and reliability in demanding electronic circuits.

Applications

  • Mobile communication devices (smartphones, tablets)
  • Wireless communication modules (Wi-Fi, Bluetooth)
  • High-frequency circuits
  • Matching circuits
  • Bypass capacitors in RF circuits

Features

  • Small size: 0402 (1005 metric)
  • High Q value: Ensures minimal energy loss at high frequencies.
  • Low ESR (Equivalent Series Resistance): Minimizes heat generation and improves circuit efficiency.
  • Excellent temperature stability: Maintains stable capacitance over a wide temperature range.
  • High reliability: Manufactured with stringent quality control processes.
  • Lead-free termination: Compliant with RoHS requirements.

Benefits

  • Miniaturization of electronic devices: The small size allows for denser circuit designs.
  • Improved signal integrity: The high Q and low ESR minimize signal distortion and loss.
  • Stable performance: The excellent temperature stability ensures consistent operation in varying environmental conditions.
  • Reduced power consumption: The low ESR minimizes energy dissipation, leading to increased battery life in portable devices.
  • Environmentally friendly: Lead-free termination promotes environmental sustainability.

Technical Specifications

The GJM1555C1H1R0PB01D has a capacitance value of 1.0 pF. It features a C0G temperature characteristic, meaning its capacitance changes very little with temperature variations (typically within ±30 ppm/°C). The rated voltage is typically 50V. Its operating temperature range is usually between -55°C and +125°C. The termination is typically nickel barrier with tin plating. The specific dimensions for the 0402 package are 1.0 mm x 0.5 mm.

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.9794
Fastrax
Lowest to $32.6415
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Hitachi, Ltd
Contact for details
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess