EN
  • EN
  • DE

GM43SR60J107ME20L

Part No GM43SR60J107ME20L
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 753348-GM43SR60J107ME20L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GM43SR60J107ME20L CAD Model

Description

The GM43SR60J107ME20L is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for high-frequency applications requiring low equivalent series inductance (ESL) and high stability. It's commonly used in RF circuits, decoupling, and filtering in various electronic devices.

Applications

  • RF Circuits: Used in RF circuits for impedance matching, tuning, and filtering.
  • High-Frequency Decoupling: Employed for decoupling high-frequency noise in digital circuits.
  • Filtering: Integrated into filtering circuits to remove unwanted frequencies from signals.
  • Wireless Communication Devices: Used in wireless communication devices such as smartphones and tablets.
  • High-Speed Digital Circuits: Used in high-speed digital circuits to reduce signal reflections and improve signal integrity.

Features

  • High Q Factor: Exhibits a high Q factor, minimizing losses and improving circuit performance.
  • Low ESL: Offers low equivalent series inductance (ESL), reducing signal reflections at high frequencies.
  • Stable Capacitance: Provides stable capacitance over a wide range of temperatures and voltages.
  • Small Size: Offers a small footprint, making it suitable for compact electronic designs.
  • Surface Mount Package: Available in a surface-mount package for easy automated assembly.

Benefits

  • Improved RF Performance: Enhances RF performance due to its high Q factor and low ESL.
  • Reduced Noise: Reduces noise and voltage fluctuations in high-frequency circuits.
  • Stable Operation: Provides stable operation over a wide range of temperatures and voltages.
  • Easy to Integrate: Easy to integrate into various electronic circuits due to its small size and surface-mount package.
  • High Reliability: Designed for high reliability, ensuring long-term performance.

Additional Details

The GM43SR60J107ME20L has a capacitance value of 100µF and a voltage rating. The specific case size is also important (likely 1206 or similar). The dielectric material is chosen for high-frequency performance. Detailed specifications, including Q factor, ESL, insulation resistance, and temperature coefficients, can be found in the manufacturer's datasheet. Proper handling and soldering techniques should be followed to ensure optimal performance and reliability in RF and high-speed digital applications.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess