EN
  • EN
  • DE

GRM0225C1E4R0CA03L

Part No GRM0225C1E4R0CA03L
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 4PF 25V C0G/NP0 01005
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 22 Weeks
Features 4 pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Manufacturer Murata Electronics North America
Series GRM
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 01005 (0402 Metric)
Family Name GRM0225C1E
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 490-13565-1, 490-13565-2, 490-13565-6-ND, 490-13565-6INACTIVE, 490-13565-6
Quantity per package 40000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919698-GRM0225C1E4R0CA03L
Ultra Librarian 3D Model Ultra Librarian GRM0225C1E4R0CA03L CAD Model

Description

The GRM0225C1E4R0CA03L is a Murata Electronics North America multilayer ceramic capacitor (MLCC). This capacitor is primarily used for general-purpose applications in compact electronic devices. It is designed to provide stable and reliable capacitance in a small form factor.

Applications:

  • Mobile Phones and Smartphones
  • Tablets and Portable Devices
  • Wearable Electronics (Smartwatches, Fitness Trackers)
  • High-Frequency Circuits
  • Bypass and Decoupling Applications

Features:

  • Size: 01005 (0.4 mm x 0.2 mm)
  • Capacitance: 4.0 pF
  • Voltage Rating: 25 VDC
  • Temperature Coefficient: C0G (0 ±30 ppm/°C)
  • High Q Factor
  • RoHS Compliant

Benefits:

  • Enables miniaturization in electronic devices due to its extremely small size.
  • Provides stable and consistent performance across a wide temperature range.
  • Suitable for high-frequency applications due to its low ESR and ESL.
  • Reduces signal noise and improves power supply stability.
  • Meets environmental standards, reducing hazardous substances in electronics.

Additional Details:

The GRM0225C1E4R0CA03L utilizes a C0G dielectric material known for its excellent stability and minimal capacitance variation with temperature and voltage. Its small 01005 package size allows for high-density placement on printed circuit boards, making it ideal for compact designs. The capacitor offers a high Q factor, contributing to efficient energy storage and low signal loss. This capacitor is widely used in various electronic circuits to provide stable decoupling and bypassing functionalities, and its RoHS compliance ensures it meets environmental regulations for hazardous substance content.

You May Also Be Interested in

Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12,825+ $0.0045 $57.7125
31,250+ $0.0037 $115.6250
48,390+ $0.0036 $174.2040
66,670+ $0.0035 $233.3450
86,210+ $0.0034 $293.1140
115,385+ $0.0030 $346.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,650 pieces
MOQ: 12825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess