EN
  • EN
  • DE

GRM033R60J563KE19D

Part No GRM033R60J563KE19D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 0.056UF 6.3V X5R 0201 / Cap Ceramic 0.056uF 6.3V X5R 10% Pad SMD 0201 85°C T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Murata Electronics North America
Series GRM
Packaging Reel package
Capacitance 0.056μF
Tolerance ±10%
Voltage Rating DC 6.3V
Temperature Coefficient X5R
Operating Temperature Range -55°C ~ 85°C
Applications General
Mounting Surface Mount, MLCC
Package 0201 (0603 Metric)
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Thickness (Maximum) 0.013" (0.33mm)
Win Source Part Number 775172-GRM033R60J563KE19D
Popularity Medium
Supply and Demand Status Limited
Family Name GRM
Introduction Date October 18, 2008
ECCN EAR99
Country of Origin China, Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian GRM033R60J563KE19D CAD Model

Description

The GRM033R60J563KE19D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is designed for general-purpose applications where small size and relatively high capacitance are required. The capacitor is part of the GRM series, known for its reliability and performance.

Applications

  • Bypass Capacitors: Used to bypass noise and ripple in power supplies and digital circuits.
  • Decoupling Capacitors: Employed to decouple ICs and other components, ensuring stable voltage levels.
  • Filtering Applications: Suitable for use in low-pass and high-pass filters.
  • General-Purpose Circuits: Used in a variety of general-purpose electronic circuits requiring capacitance.
  • Consumer Electronics: Found in smartphones, tablets, and other consumer electronic devices.

Features

  • Small Size: 0201 (0603 Metric) case size for high-density mounting.
  • High Capacitance: 0.056 µF (56 nF) capacitance value.
  • Voltage Rating: 6.3V voltage rating.
  • Temperature Characteristics: X5R dielectric material, providing reasonable stability over temperature and voltage.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Space-Saving: The small 0201 case size allows for high-density mounting on PCBs.
  • Effective Decoupling: Provides effective decoupling for integrated circuits and other components.
  • Versatile Application: Suitable for a wide range of general-purpose applications.
  • Environmental Compliance: Meets RoHS standards, making it suitable for environmentally conscious applications.
  • Stable Performance: X5R dielectric provides reasonable capacitance stability over a wide range of conditions.

Specifications

  • Capacitance: 0.056 µF (56 nF)
  • Voltage Rating: 6.3 V
  • Case Size: 0201 (0603 Metric)
  • Dielectric Material: X5R
  • Tolerance: ±10%
  • Operating Temperature Range: -55°C to +85°C
  • Termination: Nickel Barrier with Tin Plating

You May Also Be Interested in

Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess