EN
  • EN
  • DE

GRM1552C1H150JA01D

Part No GRM1552C1H150JA01D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Description Chip Multilayer Ceramic Capacitors for General Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824272-GRM1552C1H150JA01D
Ultra Librarian 3D Model Ultra Librarian GRM1552C1H150JA01D CAD Model

Description

The GRM1552C1H150JA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics. It's a small, high-performance capacitor designed for a variety of electronic circuits, providing functions such as bypassing, decoupling, and filtering. The GRM series is widely recognized for its reliability and stable performance in demanding applications.

Applications

  • Bypassing in digital circuits
  • Decoupling in power supplies
  • Filtering in signal processing circuits
  • Smartphones and mobile devices
  • Wearable electronics
  • Automotive systems
  • Industrial control equipment

Features

  • Small size: 0402 (1005 Metric)
  • Capacitance: 15 pF
  • Voltage rating: 50 VDC
  • Temperature characteristic: C0G (NP0)
  • High Q factor
  • RoHS compliant
  • Excellent high-frequency characteristics

Benefits

  • Effective noise suppression due to its low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance).
  • Exceptional stability over a wide temperature range, attributable to its C0G (NP0) dielectric.
  • Compact form-factor ideal for space-constrained applications.
  • Long-term reliability ensuring consistent performance in diverse environments.
  • Compliance with environmental standards, reducing environmental impact.
  • Optimized for high-frequency circuits, owing to its excellent frequency response and high Q factor.

Additional Details

The GRM1552C1H150JA01D uses a ceramic dielectric material known for its stable electrical properties over temperature and voltage. The C0G (NP0) temperature characteristic means the capacitance changes very little with temperature, typically within ±30 ppm/°C. Its 0402 case size is a standard SMD package designed for automated assembly processes. This capacitor is particularly well-suited for applications requiring a stable capacitance value, such as in RF circuits, oscillators, and filters. Proper soldering techniques following the manufacturer's guidelines are essential for ensuring reliable performance. The datasheet includes detailed electrical, mechanical, and soldering specifications.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess