EN
  • EN
  • DE

GRM1555C1H181JA01E

Part No GRM1555C1H181JA01E
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description 180PF 5% 50V C0G 0402
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 180 pF
Mounting SMD (SMT)
Case / Package 0402
Length 1 mm
Thickness 500 µm
Voltage Rating (DC) 50 V
Width 500 µm
Win Source Part Number 967698-GRM1555C1H181JA01E
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM1555C1H181JA01E CAD Model

Description

The GRM1555C1H181JA01E is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is part of the GRM series and is designed for applications requiring high stability and reliability. Its C0G dielectric material ensures minimal capacitance variation over a wide range of temperatures.

Applications

  • RF Circuits: Used in radio frequency circuits for impedance matching and tuning.
  • Timing Circuits: Employed in timing circuits where stable capacitance is essential.
  • Oscillators: Found in oscillator circuits to ensure stable oscillation frequencies.
  • Sensors: Utilized in sensor applications requiring high precision.
  • Medical Devices: Used in medical equipment for reliable performance.

Features

  • Small Size: 0402 (1005 Metric) case size for compact design.
  • Capacitance: 180 pF capacitance value.
  • Voltage Rating: 50V voltage rating.
  • Temperature Coefficient: C0G (NP0) dielectric material for excellent temperature stability.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Exceptional Stability: C0G dielectric ensures minimal capacitance change over temperature and voltage.
  • Compact Design: Small package size allows for high-density mounting.
  • High Reliability: Manufactured with high-quality materials for long-term reliability.
  • Versatile: Suitable for various applications requiring stable capacitance.
  • Environmentally Compliant: Meets RoHS standards, making it suitable for environmentally conscious applications.

Specifications

  • Capacitance: 180 pF
  • Voltage Rating: 50 V
  • Case Size: 0402 (1005 Metric)
  • Dielectric Material: C0G (NP0)
  • Tolerance: ±5%
  • Operating Temperature Range: -55°C to +125°C
  • Termination: Nickel Barrier with Tin Plating

You May Also Be Interested in

TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess