EN
  • EN
  • DE

GRM1555C1H2R4WA01D

Part No GRM1555C1H2R4WA01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 2.4PF 50V C0G/NP0 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Features ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Manufacturer Murata Electronics North America
Series GRM
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0402 (1005 Metric)
Family Name GRM1555C1H
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 490-8195-6, GRM1555C1H2R4WA01D-ND, 490-8195-2, 490-8195-1
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872897-GRM1555C1H2R4WA01D
Ultra Librarian 3D Model Ultra Librarian GRM1555C1H2R4WA01D CAD Model

Description

The GRM1555C1H2R4WA01D is a multilayer ceramic capacitor (MLCC) from Murata Electronics North America, designed for general-purpose applications where space is limited. This capacitor is part of the GRM series and features a C0G dielectric, ensuring high stability over temperature variations.

Applications

  • Mobile Devices: Used in smartphones and tablets for various decoupling and filtering purposes.
  • Wearable Technology: Employed in smartwatches and fitness trackers for stable performance.
  • High-Frequency Circuits: Suitable for use in RF circuits requiring precise capacitance values.
  • Sensor Circuits: Used in sensor applications where accuracy and stability are crucial.
  • General Electronic Circuits: Found in various general-purpose electronic circuits.

Features

  • Small Size: 0402 (1005 Metric) case size for high-density mounting.
  • Capacitance: 2.4 pF capacitance value.
  • Voltage Rating: 50V voltage rating.
  • Temperature Coefficient: C0G (NP0) dielectric material for excellent temperature stability.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • High Stability: C0G dielectric provides minimal capacitance change over temperature.
  • Space-Saving: Compact size allows for efficient use of PCB space.
  • Reliable Performance: High-quality manufacturing ensures long-term reliability.
  • Versatile: Suitable for a wide range of general-purpose applications.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Specifications

  • Capacitance: 2.4 pF
  • Voltage Rating: 50 V
  • Case Size: 0402 (1005 Metric)
  • Dielectric Material: C0G (NP0)
  • Tolerance: ±0.3 pF
  • Operating Temperature Range: -55°C to +125°C
  • Termination: Nickel Barrier with Tin Plating

You May Also Be Interested in

Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess