EN
  • EN
  • DE

GRM188B11C224KA01D

Part No GRM188B11C224KA01D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Description Chip Monolithic Ceramic Capacitor for General
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824305-GRM188B11C224KA01D
Ultra Librarian 3D Model Ultra Librarian GRM188B11C224KA01D CAD Model

Description

The GRM188B11C224KA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. As a surface-mount device (SMD), it's designed for automated assembly and is suitable for various applications in electronic circuits. MLCCs are known for their small size, high reliability, and stable performance.

Applications:

  • Bypass Capacitors: Used to filter out unwanted noise and provide stable voltage rails in electronic circuits.
  • Decoupling Capacitors: Placed near integrated circuits (ICs) to provide a local source of charge and reduce voltage fluctuations.
  • Filtering Applications: Used in filter circuits to attenuate specific frequencies.
  • Smoothing Capacitors: Used to smooth out voltage variations in power supplies.
  • General-Purpose Coupling: Used to couple signals between different circuit stages.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a compact form factor.
  • Surface Mount Device (SMD): Allows for automated assembly.
  • High Reliability: Offers stable performance over a wide range of operating conditions.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and improves circuit efficiency.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Compact Size: Enables miniaturization of electronic circuits.
  • High Reliability: Ensures long-term stability and performance.
  • Cost-Effective: Provides a cost-effective solution for capacitance requirements.
  • Easy Assembly: Simplifies the manufacturing process.
  • Versatile Application: Suitable for a wide range of electronic devices.

Additional Details:

The GRM188B11C224KA01D has a capacitance of 0.22 µF (microfarads). The voltage rating is typically 16 V. The temperature characteristic is typically X7R, indicating a certain capacitance change over a specified temperature range. Refer to the Murata datasheet for detailed specifications regarding the temperature coefficient and other parameters. This capacitor is commonly available in an 0603 package size. It's important to consult the datasheet for specific tolerances and operating conditions.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess