EN
  • EN
  • DE

F5QA876M5M2QP-J

Part No F5QA876M5M2QP-J
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description SAW FILTER 1109 CSSD BAND 26 SE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Status Active
Frequency - Center 876.5MHz
Bandwidth 35MHz
Insertion Loss 2.2dB
Applications CDMA, WCDMA, LTE
Mounting SMD (SMT)
Height (Max) 0.020" (0.50mm)
Dimension 0.043" L x 0.035" W (1.10mm x 0.90mm)
Win Source Part Number 1037419-F5QA876M5M2QP-J
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian F5QA876M5M2QP-J CAD Model

Description

The F5QA876M5M2QP-J is a filter component manufactured by Taiyo Yuden.

  • Component Status: Active
  • Bandwidth: 35MHz
  • Frequency Center: 876.5MHz
  • Applications: CDMA, WCDMA, and LTE
  • RoHS Compliant: Yes
  • Dimensions: 0.043" L x 0.035" W (1.10mm x 0.90mm)
  • Height: 0.020" (0.50mm)
  • Supply and Demand Status: Balanced
  • Pieces per Package: 5k

You May Also Be Interested in

Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2091 $58.5480
675+ $0.1716 $115.8300
1,045+ $0.1662 $173.6790
1,440+ $0.1609 $231.6960
1,860+ $0.1555 $289.2300
2,490+ $0.1394 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,831 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess