EN
  • EN
  • DE

GRM188R60J475MA01D

Part No GRM188R60J475MA01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 4.7 µF
Mounting SMD (SMT)
Case / Package 0603
Dielectric X5R
Length 1.6 mm
Thickness 800 µm
Voltage Rating (DC) 6.3 V
Width 800 µm
Win Source Part Number 1061064-GRM188R60J475MA01D
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM188R60J475MA01D CAD Model

Description

The GRM188R60J475MA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is part of the GRM series, which is widely used in various electronic circuits for its compact size, high capacitance, and reliable performance. MLCCs are essential components in modern electronics for applications such as decoupling, bypassing, and filtering.

Applications:

  • Decoupling capacitors
  • Bypass capacitors
  • Filtering circuits
  • General-purpose applications in electronic circuits
  • Power supply circuits

Features:

  • Multilayer Ceramic Capacitor (MLCC): Constructed with multiple layers of ceramic dielectric material.
  • 4.7µF Capacitance: Offers a significant capacitance value for a wide range of applications.
  • X5R Dielectric: Provides a good balance between capacitance stability and size.
  • Compact Size (1806): Designed for surface mount technology (SMT), enabling efficient PCB assembly.
  • High Reliability: Ensures stable performance over an extended operational life.

Benefits:

  • Effective Decoupling: Reduces noise and voltage fluctuations in power supply lines.
  • Stable Performance: Maintains consistent electrical characteristics across a range of temperatures and voltages.
  • High Capacitance Density: Delivers a high capacitance value in a small physical size.
  • Long Operational Life: Provides reliable performance over time.
  • Improved Circuit Stability: Enhances the overall stability and performance of electronic circuits.

Additional Details:

The GRM188R60J475MA01D is manufactured with advanced ceramic materials and processes to ensure high quality and reliability. The X5R dielectric provides a good compromise between capacitance stability and size. Consult the Murata datasheet for detailed specifications, including voltage ratings, temperature characteristics, and other critical parameters. The 188 refers to the physical size of the component.

You May Also Be Interested in

TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess