EN
  • EN
  • DE

GRM32EB31E226ME15L

Part No GRM32EB31E226ME15L
Manufacturer Murata Electronics North America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2013+
Reference case 1210L
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 745883-GRM32EB31E226ME15L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GRM32EB31E226ME15L CAD Model

Description

The GRM32EB31E226ME15L is a multilayer ceramic capacitor (MLCC) from Murata Electronics North America. This capacitor is designed for general-purpose applications, providing stable capacitance over a wide range of temperatures and voltages. It is well-suited for use in various electronic circuits requiring reliable decoupling, filtering, and bypass functionality.

Applications:

  • Decoupling in power supplies
  • Bypass capacitors in digital circuits
  • Filtering in signal processing circuits
  • General-purpose applications in electronic circuits
  • Smoothing in power lines

Features:

  • Multilayer ceramic capacitor (MLCC)
  • High capacitance value (22µF)
  • Small form factor (1210 size)
  • Stable capacitance over temperature
  • Low ESR (Equivalent Series Resistance)

Benefits:

  • Effective decoupling and noise reduction
  • Stable performance in various operating conditions
  • Compact size for space-constrained applications
  • Reliable filtering and bypass functionality
  • Improved circuit performance

Additional Details:

The GRM32EB31E226ME15L has a capacitance of 22µF, a voltage rating of 25V, and is available in a 1210 case size. The capacitor utilizes a B characteristic dielectric material, which provides stable capacitance over temperature. It is RoHS compliant, making it suitable for use in environmentally conscious applications. The part is designed for surface mount technology (SMT) assembly.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1747 $50.6630
700+ $0.1433 $100.3100
1,080+ $0.1389 $150.0120
1,490+ $0.1344 $200.2560
1,925+ $0.1299 $250.0575
2,580+ $0.1165 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,621 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess