EN
  • EN
  • DE

GRM39B682K50C500

Part No GRM39B682K50C500
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968006-GRM39B682K50C500
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM39B682K50C500 CAD Model

Description

The GRM39B682K50C500 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This is a surface mount device (SMD) capacitor, commonly used in a wide range of electronic circuits.

The part number decodes as follows:

  • GRM: Indicates it's a Murata GRM series capacitor.
  • 39: Indicates the size code (EIA 1812 case size).
  • B: Indicates temperature characteristic (B indicates X7R).
  • 682: Indicates the capacitance value (6800 pF).
  • K: Indicates the capacitance tolerance (+/- 10%).
  • 50: Indicates the rated voltage (50V).
  • C500: Indicates the termination.

This capacitor is commonly used for:

  • Bypass Capacitors: Filtering noise from power rails in digital circuits.
  • Decoupling Capacitors: Providing local energy storage for integrated circuits.
  • Timing Circuits: Setting timing constants in oscillators and timers.
  • Filtering: Attenuating unwanted frequencies in analog circuits.
  • Resonance Circuits: Forming resonant circuits for radio frequency (RF) applications.

Applications

  • Bypassing high-frequency noise in microcontroller circuits.
  • Decoupling power supply lines for op-amps.
  • Timing elements for PWM controllers.
  • Filtering unwanted signals in audio amplifiers.

Features

  • Small Size: Surface mount package for high-density circuit boards.
  • High Capacitance: 6800pF capacitance value.
  • Stable Capacitance: X7R temperature characteristic for stable performance over temperature.
  • High Voltage Rating: 50V rated voltage.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Reduced Noise: Filters unwanted noise for improved circuit performance.
  • Stable Performance: Maintains stable capacitance over a wide temperature range.
  • Reliable Operation: High voltage rating ensures reliable operation.
  • Compact Design: Small size enables high-density circuit designs.
  • Environmentally Friendly: RoHS compliant for environmental responsibility.

Technical Specifications:

  • Capacitance: 6800 pF
  • Capacitance Tolerance: ±10%
  • Rated Voltage: 50 V
  • Temperature Characteristic: X7R (-55°C to +125°C, ±15% capacitance change)
  • Case Size: 1812 (EIA)
  • Termination: Tin plating

The GRM39B682K50C500 is a reliable and versatile MLCC suitable for a wide range of applications where stable capacitance and compact size are required.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess