EN
  • EN
  • DE

GRM40X7R105K010AK

Part No GRM40X7R105K010AK
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061114-GRM40X7R105K010AK
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM40X7R105K010AK CAD Model

Description

The GRM40X7R105K010AK is a ceramic capacitor manufactured by Murata Electronics North America. This capacitor is designed for a wide range of general-purpose applications, providing reliable performance and stability in various electronic circuits.

Applications:

  • Bypass and decoupling in digital circuits: Used to stabilize voltage and reduce noise in microprocessors and other digital components.
  • Filtering in analog circuits: Helps to remove unwanted frequencies and improve the quality of analog signals.
  • Smoothing in power supplies: Reduces ripple and provides a stable DC voltage output.
  • Resonant circuits: Can be used in conjunction with inductors to create resonant circuits for specific frequency applications.
  • General-purpose applications: Suitable for a wide range of electronic devices and circuits requiring reliable capacitance.

Features:

  • X7R dielectric: Offers stable capacitance over a wide temperature range (-55°C to +125°C).
  • Small size: Allows for high-density mounting on printed circuit boards.
  • High capacitance value: Provides a significant amount of capacitance in a compact package.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and improves circuit efficiency.
  • RoHS compliant: Meets environmental regulations for the use of hazardous substances.

Benefits:

  • Stable performance: The X7R dielectric ensures consistent operation across temperature variations.
  • Compact design: Enables integration into small electronic devices and high-density circuits.
  • Effective noise filtering: Reduces unwanted noise and interference in sensitive circuits.
  • Improved power supply stability: Helps maintain a stable voltage output in power supply applications.
  • Long-term reliability: Designed for durable and consistent performance over an extended lifespan.

Technical Specifications:

The GRM40X7R105K010AK features a capacitance of 1 uF (microfarad). Its voltage rating is 10 VDC. The capacitor operates effectively within a temperature range of -55°C to +125°C. The capacitance tolerance is ±10%.

You May Also Be Interested in

TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess