EN
  • EN
  • DE

GRM40Y5V104Z50C550

Part No GRM40Y5V104Z50C550
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Description Capacitor GRM40Y5V104Z50C550 MURATA nano Farad=100 V=50 SO0805
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061124-GRM40Y5V104Z50C550
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM40Y5V104Z50C550 CAD Model

Description

The GRM40Y5V104Z50C550 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It's designed for general-purpose applications where a high capacitance value is required in a small size.

Applications:

  • Bypass capacitors in power supplies
  • Decoupling capacitors in digital circuits
  • Smoothing capacitors in DC power lines
  • General-purpose capacitance applications
  • Noise filtering in electronic devices

Features:

  • High Capacitance: Offers a high capacitance value of 0.1µF (100nF) for its size.
  • Y5V Dielectric: Provides a high dielectric constant for achieving high capacitance in a small package.
  • Compact Size: Small physical dimensions suitable for dense circuit board layouts.
  • Rated Voltage: Rated for 50V DC operation.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits:

  • Effective Decoupling: Provides efficient decoupling of power lines to reduce noise and voltage spikes.
  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Cost-Effective Solution: Offers a good balance of performance and cost for general-purpose applications.
  • High Capacitance Density: Provides a large amount of capacitance in a small physical volume.
  • Reliable Performance: Offers consistent and reliable operation in a variety of electronic circuits.

Additional Details:

The GRM40Y5V104Z50C550 utilizes a Y5V dielectric material, which exhibits a significant change in capacitance over temperature. The 'Z' in the part number indicates a wide capacitance tolerance, typically +80%/-20%. This part is typically used in applications where the precise capacitance value is not critical, but a high capacitance value is needed for decoupling or filtering. It is designed for surface mount technology (SMT) and comes in tape and reel packaging for automated assembly. Due to the Y5V dielectric characteristics, it is recommended to consider the temperature coefficient of capacitance when designing circuits with this component.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess