EN
  • EN
  • DE

GRM40Y5V105Z016AL

Part No GRM40Y5V105Z016AL
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description Cap SMT Cer 1UF 16V 80-20% 0805 T/r PICK#72263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Ceramic
RoHS Compliant
Win Source Part Number 1118397-GRM40Y5V105Z016AL
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GRM40Y5V105Z016AL CAD Model

Description

The GRM40Y5V105Z016AL is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It's part of the GRM series, which is known for general-purpose applications. The 'Y5V' dielectric indicates it is best used for general purpose applications where a relatively large capacitance change with temperature is acceptable.

Applications:

  • Decoupling Capacitors: Used to reduce noise and voltage ripple in power supplies.
  • Bypass Capacitors: Filters out unwanted AC signals from DC lines.
  • Smoothing Capacitors: Reduces voltage fluctuations in power circuits.
  • General-Purpose Coupling: Blocks DC voltage while allowing AC signals to pass.
  • Low-Frequency Circuits: Suitable for applications that don't require high-frequency performance.

Features:

  • High Capacitance: Offers a capacitance of 1µF.
  • Small Size: Compact size allows for high component density.
  • Y5V Dielectric: Provides a high capacitance value in a small package.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Effective Noise Reduction: Minimizes noise and voltage ripple in electronic circuits.
  • Compact Design: Enables miniaturization of electronic devices.
  • High Capacitance in Small Package: Provides substantial capacitance in a small footprint.
  • Easy Assembly: Compatible with standard SMT assembly processes.
  • Environmentally Friendly: Meets RoHS standards, contributing to a greener planet.

Specifications:

  • Capacitance: 1µF
  • Voltage Rating: 16V
  • Tolerance: +80%/-20%
  • Temperature Coefficient: Y5V
  • Operating Temperature Range: -30°C to +85°C
  • Package Size: 1806 (4516 Metric)

You May Also Be Interested in

TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0312 $57.8760
4,350+ $0.0266 $115.7100
6,820+ $0.0254 $173.2280
9,525+ $0.0243 $231.4575
11,905+ $0.0243 $289.2915
16,670+ $0.0208 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess