EN
  • EN
  • DE

GRT31CC80J226KE01L

Part No GRT31CC80J226KE01L
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 22UF 6.3V X6S 1206 / 22 µF ±10% 6.3V Ceramic Capacitor X6S 1206 (3216 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Murata Electronics
Packaging Reel - TR
Product Status Not For New Designs
Capacitance 22 µF
Tolerance ±10%
Voltage - Rated 6.3V
Temperature Coefficient X6S
Temperature Range - Operating -55°C ~ 105°C
Ratings AEC-Q200
Applications Automotive
Mounting Surface Mount, MLCC
Case / Package 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.071" (1.80mm)
Base Product Number GRT31CC80J
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 490-12399-2,490-12399-1,490-12399-6
Standard Package 2,000
Win Source Part Number 1330048-GRT31CC80J226KE01L
Ultra Librarian 3D Model Ultra Librarian GRT31CC80J226KE01L CAD Model

Description

Overview

The GRT31CC80J226KE01L is a Murata GRT series multilayer ceramic capacitor (MLCC). This capacitor is designed for various electronic applications, offering high capacitance in a compact form factor. It features a C0G dielectric, providing stable performance over a wide temperature range.

Applications

  • Decoupling in high-frequency circuits
  • Bypass capacitors in digital and analog systems
  • Filtering in communication devices
  • Timing circuits requiring stable capacitance
  • High-reliability applications in automotive and industrial equipment

Features

  • High Capacitance: 22µF capacitance for energy storage and filtering.
  • Rated Voltage: 6.3V DC rated voltage.
  • C0G Dielectric: Ultra-stable capacitance over temperature and voltage.
  • Compact Size: 1206 case size (3.2mm x 1.6mm) allows for high-density mounting.
  • Low ESR: Low equivalent series resistance for high-frequency performance.
  • Lead-Free Termination: RoHS compliant and lead-free construction.

Benefits

  • Stable Performance: C0G dielectric provides minimal capacitance drift over temperature and voltage, ensuring consistent performance.
  • Reduced Noise: Effective decoupling and bypassing capabilities reduce noise and improve signal integrity in high-frequency circuits.
  • Improved Reliability: High-quality construction ensures long-term reliability in demanding environments.
  • Space Saving: Compact 1206 package allows for dense circuit designs.
  • Environmentally Friendly: RoHS compliant and lead-free.

Specifications

  • Capacitance: 22µF
  • Voltage Rating: 6.3V DC
  • Dielectric: C0G (NP0)
  • Temperature Range: -55°C to +125°C
  • Case Size: EIA 1206 (3.2mm x 1.6mm)
  • Tolerance: ±10%
  • Termination: Nickel barrier with tin plating

The GRT31CC80J226KE01L MLCC from Murata is an excellent choice for applications requiring high capacitance stability and low ESR. Its C0G dielectric and compact size make it suitable for a wide range of electronic devices, including high-frequency circuits, communication devices, and industrial equipment.

You May Also Be Interested in

TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 1000PF 40KV N4700 DISK
Need more? Email Us
Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747
Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
AVX Corp/Kyocera Corp
CAP CER 1UF 16V X5R 0402
Lowest to $0.0330
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5793 $57.9300
245+ $0.4754 $116.4730
380+ $0.4606 $175.0280
520+ $0.4458 $231.8160
675+ $0.4308 $290.7900
900+ $0.3862 $347.5800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 305,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess