EN
  • EN
  • DE

LDC152G1419Q359

Part No LDC152G1419Q359
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069203-LDC152G1419Q359
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LDC152G1419Q359 CAD Model

Description

The LDC152G1419Q359 is a common mode choke from Murata Electronics North America, engineered to suppress common mode noise in differential signal lines. These chokes are vital components in various electronic applications, helping maintain signal integrity and minimizing electromagnetic interference (EMI).

Applications:

  • Differential signal lines: Found in USB, HDMI, and Ethernet connections to effectively suppress common mode noise.
  • Automotive applications: Utilized in engine control units (ECUs), infotainment systems, and other automotive electronics to reduce EMI.
  • Consumer electronics: Integrated into smartphones, tablets, laptops, and other portable devices to improve signal quality.
  • Industrial control systems: Applied in industrial automation and communication equipment.
  • Medical equipment: Employed in medical imaging systems and patient monitoring devices to ensure signal reliability.

Features:

  • High common mode impedance: Provides effective attenuation of common mode noise.
  • Low differential mode impedance: Minimizes signal distortion, preserving signal integrity.
  • Compact design: Facilitates use in space-constrained applications.
  • Reliable construction: Manufactured with high-quality materials for dependable performance.
  • Wide operating temperature range: Suitable for use in diverse environmental conditions.

Benefits:

  • Improved signal integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Reduced EMI emissions: Aids in meeting regulatory requirements for electromagnetic compatibility.
  • Enhanced system performance: Ensures stable and reliable operation of electronic devices.
  • Increased reliability: Protects sensitive circuits from noise-related failures.
  • Simplified integration: Easy to incorporate into existing circuits.

Additional Details:

Common mode chokes such as the LDC152G1419Q359 are created by winding two identical inductors on a single core. This arrangement allows the choke to present a high impedance to common mode currents while allowing differential mode currents to pass through with minimal attenuation. Key specifications to consider include impedance at a specific frequency, rated current, DC resistance, and insulation resistance. Selecting a common mode choke with the correct specifications is essential for optimal performance in any given application. The specific materials and construction methods used in the LDC152G1419Q359 are chosen to offer excellent performance and long-term durability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess