EN
  • EN
  • DE

LDC15B120J2450H-027

Part No LDC15B120J2450H-027
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827462-LDC15B120J2450H-027
Ultra Librarian 3D Model Ultra Librarian LDC15B120J2450H-027 CAD Model

Description

The LDC15B120J2450H-027 is a Murata Electronics North America component, specifically a common mode choke. These chokes are designed to suppress common mode noise in various electronic devices, preventing electromagnetic interference (EMI) and ensuring signal integrity.

Applications:

  • Suppression of common mode noise in USB lines
  • Suppression of common mode noise in HDMI lines
  • Noise filtering in power lines
  • Signal line noise reduction in communication equipment
  • Noise suppression in various electronic circuits

Features:

  • High common mode impedance: Provides effective suppression of common mode noise across a wide frequency range.
  • Low differential mode impedance: Minimizes signal distortion and insertion loss, ensuring signal integrity.
  • Compact size: Allows for easy integration into space-constrained applications.
  • High rated current: Can handle relatively high currents without saturation or performance degradation.
  • Excellent temperature stability: Maintains consistent performance over a wide operating temperature range.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, preventing unwanted emissions and susceptibility to external noise sources.
  • Improved signal integrity: Maintains the quality of signals by suppressing noise and distortion.
  • Enhanced system performance: By reducing noise and interference, the overall performance and reliability of the electronic system are improved.
  • Compliance with regulatory standards: Helps electronic devices meet regulatory requirements for EMI emissions.
  • Increased reliability: Protecting sensitive electronic components from noise and interference can extend their lifespan and improve system reliability.

Additional Details:

Specific electrical characteristics, such as impedance at particular frequencies, rated current, and DC resistance, will vary based on the precise specifications outlined in the Murata datasheet for this part number. Consult the datasheet for detailed performance curves and environmental ratings.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess