The LFL32503MTL3D886 is a Murata Electronics North America common mode choke. These chokes are designed to suppress common mode noise in differential signal transmission lines.
Applications
- High-speed differential signal lines, such as USB, HDMI, and Ethernet
- Noise suppression in consumer electronics
- Noise filtering in automotive electronics
- Data lines in computers and peripherals
Features
- Small size: 3212 (1210) footprint
- High common mode impedance
- Low differential mode impedance, ensuring signal integrity
- Excellent noise suppression characteristics
- Operating temperature range: -40°C to +85°C
- RoHS compliant
Benefits
- Effective suppression of common mode noise, improving signal quality
- Minimized impact on differential signal transmission, preserving signal integrity
- Reduced electromagnetic interference (EMI)
- Compact design, saving valuable board space
- Suitable for high-density electronic circuits
Additional Details
The LFL32503MTL3D886 common mode choke features a compact 3212 (1210) footprint, making it ideal for space-constrained applications. It is designed to provide high common mode impedance while maintaining low differential mode impedance. This ensures effective noise suppression without significantly affecting the signal integrity of the differential transmission line.
Electrical Characteristics:
- Impedance @ 100MHz: Typically around 300 Ohms (Consult datasheet for precise value)
- Rated Current: Consult datasheet for the maximum rated current.
- DC Resistance: Low DC resistance to minimize signal loss
Material and Construction:
- Ferrite core material for high impedance and effective noise suppression.
- Automated winding process for consistent performance.
- Surface mount design for easy PCB assembly.