EN
  • EN
  • DE

LMSP2PQD-G22

Part No LMSP2PQD-G22
Manufacturer Murata Electronics North America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 710818-LMSP2PQD-G22
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMSP2PQD-G22 CAD Model

Description

The LMSP2PQD-G22 is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are passive electronic components used for generating a stable clock signal in electronic circuits. They offer a cost-effective alternative to crystal oscillators in applications where high precision is not critical.

Applications:

  • Microcontrollers: Used as the clock source for microcontrollers in various embedded systems.
  • Remote Controls: Employed in remote control devices for generating the carrier frequency.
  • Consumer Electronics: Found in various consumer electronic devices such as toys, small appliances, and audio equipment.
  • Timers and Counters: Used in timer and counter circuits to provide a stable clock signal.

Features:

  • Ceramic Material: Constructed from piezoelectric ceramic material, providing stable oscillation characteristics.
  • Compact Size: Available in small surface-mount packages, making them suitable for compact electronic devices.
  • Stable Frequency: Provides a stable oscillation frequency over a wide temperature range.
  • Cost-Effective: Offers a cost-effective alternative to crystal oscillators in applications where high precision is not required.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.
  • Lead-Free: Lead-free construction, meeting environmental regulations.

Benefits:

  • Stable Clock Source: Provides a stable and reliable clock signal for electronic circuits.
  • Cost Reduction: Reduces the cost of clock generation compared to using crystal oscillators.
  • Space Saving: Compact size allows for use in small electronic devices.
  • Easy to Use: Simple to integrate into electronic circuits, requiring minimal external components.
  • Environmentally Friendly: RoHS compliant and lead-free, ensuring environmental safety.

Additional Details:

The LMSP2PQD-G22 ceramic resonator is typically used in applications where a tolerance of +/-0.5% is acceptable. It's often selected for its balance of size, cost, and stability. The specific frequency of the resonator is determined by its physical dimensions and material properties.

For optimal performance, it is recommended to follow the manufacturer's specifications regarding load capacitance and operating conditions.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess