The LQG15HS18NS02D is a high-frequency inductor manufactured by Murata Electronics North America. It's designed for applications requiring a small size and high Q-factor, typically used in RF and wireless communication circuits.
Applications
- RF matching circuits
- Wireless LAN (WLAN) modules
- Bluetooth devices
- Mobile communication equipment
- High-frequency filters
Features
- High Q-factor
- Small size (0402 package)
- Tight inductance tolerance
- Multilayer construction
- RoHS compliant
Benefits
- Reduces signal loss and improves circuit efficiency in RF applications.
- Enables miniaturization of electronic devices, allowing for smaller and more compact designs.
- Ensures consistent performance and reliable operation.
- Provides stable performance across a wide range of temperatures.
- Environmentally friendly due to compliance with RoHS standards.
Technical Specifications
The LQG15HS18NS02D has an inductance of 18 nH with a specific tolerance. It is housed in a compact 0402 package, measuring 1.0 mm x 0.5 mm. The high Q-factor ensures minimal energy loss in high-frequency circuits, leading to improved performance. The inductor's multilayer construction provides stable and reliable operation across a wide range of temperatures. This component is designed for applications up to several GHz.
This inductor is commonly used in RF matching circuits, impedance matching networks, and filters in wireless communication devices such as mobile phones, WLAN modules, and Bluetooth devices. Its combination of small size, high Q-factor, and tight tolerance makes it an excellent choice for these demanding applications. The LQG15HS18NS02D is a reliable and efficient component that can enhance the performance of a wide range of electronic devices.