The LQG15HS4N3S02 is a high-frequency multilayer inductor from Murata Electronics North America. It's designed for impedance matching and resonance circuits in compact wireless communication devices.
Applications:
- RF circuits
- Mobile phones
- Wireless LAN devices
- Bluetooth modules
- High-frequency matching circuits
Features:
- Small size (0402 case size).
- High Q value.
- Tight inductance tolerance.
- Excellent high-frequency characteristics.
- RoHS compliant.
Benefits:
- Miniaturization of wireless communication devices.
- Improved circuit performance due to high Q value.
- Precise tuning of resonant circuits due to tight inductance tolerance.
- Suitable for high-frequency applications.
- Environmentally friendly.
Technical Specifications:
The LQG15HS4N3S02 has an inductance value of 4.3 nH. The Q factor is typically 16 at 900 MHz. The self-resonant frequency is typically high (several GHz). The operating temperature range is -55°C to +125°C. It is available in a 0402 (1005 Metric) package. It offers excellent solderability and resistance to soldering heat.