The LQG15HS6N8S02D is a high-frequency inductor manufactured by Murata Electronics North America, belonging to the LQG15 series. These inductors are characterized by their compact size and high Q factor, making them suitable for a variety of high-frequency applications, particularly in mobile and wireless devices.
Applications
- Antenna matching in mobile communication devices
- RF filter circuits
- Impedance matching networks
- Wireless communication modules
- High-frequency resonant circuits
Features
- Ultra-small size: 1.0mm x 0.5mm x 0.5mm
- High Q value for minimal signal loss
- Excellent SRF (Self-Resonant Frequency) performance
- Tight inductance tolerance
- Monolithic structure offering high reliability
- Suitable for reflow soldering
Benefits
- Enables miniaturization of electronic devices
- Improves circuit efficiency due to low losses
- Stable performance across varying temperatures
- Simplified circuit design due to precise inductance values
- High reliability in demanding applications
Specifications
The LQG15HS6N8S02D has an inductance value of 6.8 nH with a tolerance of ±0.3 nH. The Self-Resonant Frequency is approximately 6.0 GHz. The Q value is typically 20 at 500 MHz. The operating temperature range is -55°C to +125°C. The DC resistance is 0.15 Ohms, and the rated current is 200mA. These inductors are constructed using a ceramic core and thin-film technology, resulting in highly precise and stable electrical characteristics.