The LQH1C4R7M04M00-01 is a shielded inductor manufactured by Murata Electronics North America. This inductor is designed for power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering.
Applications
- Power supply circuits
- DC-DC converters
- Noise filtering in electronic devices
- Choke coils for ripple suppression
- Power management systems
Features
- Shielded construction for reduced EMI
- High inductance value
- Low DC resistance (DCR)
- High current handling capability
- Compact size
- Operating Temperature: -40°C to +85°C
Benefits
- Reduced electromagnetic interference
- Improved power supply efficiency
- Stable performance in varying conditions
- Smaller and more efficient power circuits
Specifications
The LQH1C4R7M04M00-01 has an inductance of 4.7µH with a tolerance of ±20%. The DC resistance is 0.26 Ohms (Max). The saturation current is 450mA. It features a ferrite core and is designed for surface mounting. The shielding effectively minimizes electromagnetic interference, making it suitable for use in sensitive electronic circuits where noise reduction is crucial.