The LQH32MN1R0M01L is a wire-wound chip inductor manufactured by Murata Electronics North America. This inductor is designed for power supply circuits, DC-DC converters, and various other applications requiring stable inductance and efficient energy storage.
Applications
- Power supply circuits
- DC-DC converters
- Noise filtering
- Choke coils
- Power management in portable devices and industrial equipment
Features
- Wire-wound construction
- Magnetically shielded
- Low DC resistance (DCR)
- High current handling capability
- Compact size for high-density mounting
- Operating temperature range: -40°C to +85°C
Benefits
- Stable inductance value over temperature
- Reduced electromagnetic interference (EMI)
- Improved power conversion efficiency
- Facilitates miniaturization of electronic devices
Specifications
The LQH32MN1R0M01L has an inductance of 1.0µH with a tolerance of ±20%. The DC resistance (DCR) is 0.044 Ohms (max). The rated current is 2800mA. The inductor's shielded construction minimizes electromagnetic interference. It uses a ferrite core and is designed for surface mount technology (SMT).