The LQH3N180K04M is a wire-wound inductor manufactured by Murata Electronics North America. It is designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering. These inductors are characterized by their high inductance values and ability to handle relatively high currents.
Applications
- Power supply circuits
- DC-DC converters
- Noise filtering
- Choke coils for ripple suppression
- Power management systems
Features
- Wire-wound construction
- Shielded construction
- High inductance value
- Low DC resistance
- High current handling capability
Benefits
- Stable inductance value
- Reduced EMI
- High efficiency in power conversion
Specifications
The LQH3N180K04M inductor features an inductance of 18µH with a tolerance of ±10%. The maximum DC resistance is 0.23 Ohms, and the rated current is 900mA. The inductor is shielded to minimize electromagnetic interference. It uses a ferrite core material and is suitable for surface mount applications.