EN
  • EN
  • DE

LQH66SN1R5M01L

Part No LQH66SN1R5M01L
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070795-LQH66SN1R5M01L
Categories Fixed Inductors
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQH66SN1R5M01L CAD Model

Description

The LQH66SN1R5M01L is a wire-wound inductor manufactured by Murata Electronics North America. This component is specifically designed for high-current power inductor applications. It offers excellent performance and is suitable for a range of demanding electronic devices.

Applications

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Base stations
  • Servers

Features

  • High inductance value: 1.5 µH
  • Low DC resistance
  • High current capacity
  • Magnetically shielded construction
  • Operating temperature range: -40°C to +125°C
  • Compliant with RoHS standards

Benefits

  • Efficient power conversion: The combination of high inductance and low DC resistance enables efficient energy storage and transfer.
  • Reduced noise: Magnetically shielded construction minimizes electromagnetic interference.
  • Stable performance: Wide operating temperature range ensures reliable operation in various environments.
  • Space saving: Allows for compact power supply designs.
  • High reliability: Manufactured to Murata's high quality standards.

Technical Specifications

Inductance: 1.5 µH
Tolerance: ±20%
DC Resistance (DCR): 0.013 Ohms (Max)
Self-Resonant Frequency (SRF): 100 MHz (Typ)
Rated Current: 7.5 A

The LQH66SN1R5M01L inductor is constructed using a ferrite core and copper winding. It is designed for surface mount technology (SMT) and features a magnetically shielded construction to minimize EMI.

You May Also Be Interested in

Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess