EN
  • EN
  • DE

LQP03TN12NH02J

Part No LQP03TN12NH02J
Manufacturer Murata Electronics North America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 739411-LQP03TN12NH02J
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LQP03TN12NH02J CAD Model

Description

The Murata Electronics North America LQP03TN12NH02J is a high-frequency inductor designed for use in various RF applications. It features a small 0201 package size (0.6mm x 0.3mm) and an inductance value of 12 nH (nanohenries). This inductor is constructed using a multilayer ceramic process, which ensures high Q-factor and self-resonant frequency (SRF), making it suitable for impedance matching, filtering, and tuning circuits in wireless communication devices.

Applications

  • Mobile Phones
  • Wireless LAN (WLAN) devices
  • Bluetooth modules
  • RF filters
  • Impedance matching networks
  • Tuning circuits

Features

  • Multilayer ceramic construction
  • Small 0201 package size
  • 12 nH inductance
  • High Q-factor
  • High Self-Resonant Frequency (SRF)
  • Excellent solderability
  • RoHS compliant

Benefits

  • Miniaturized size allows for high-density mounting on PCBs
  • High Q-factor minimizes signal loss and improves circuit efficiency
  • High SRF enables operation in high-frequency applications
  • Stable inductance value with respect to temperature and frequency
  • Suitable for automated assembly processes
  • Enhances the performance of RF circuits

Additional Details

The LQP03TN12NH02J inductor is manufactured using Murata's advanced multilayer ceramic technology, which enables precise control over the inductor's electrical characteristics. The high Q-factor of this inductor ensures minimal energy loss in the circuit, resulting in improved signal quality and overall performance. The high SRF allows the inductor to be used effectively in high-frequency applications without significant degradation in performance. This component is designed to be surface mounted using reflow soldering. The inductor's construction provides excellent mechanical strength and resistance to environmental factors. It's critical to review the component datasheet to confirm the complete electrical characteristics such as SRF, DCR (DC Resistance), and current rating for proper application. The part is designed for optimal usage in impedance matching circuits to efficiently transfer signal energy between different components, filter out unwanted frequencies, and tune resonant circuits for specific frequencies. Its compact size, high performance, and reliability make it a suitable choice for modern RF designs.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess