EN
  • EN
  • DE

LQP03TN2N3B00D

Part No LQP03TN2N3B00D
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description Inductor RF Chip Thin Film 2.3nH 0.1nH 500MHz 13Q-Factor 440mA 210mOhm DCR 0201 Paper T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0201
Case Code (Imperial) 0201
Case / Package 0603
Current Rating 440 mA
DC Current 440 mA
DC Resistance (DCR) 210 mΩ
Depth 350 µm
Height 300 µm
Inductance 2.3 nH
Length 609.6 µm
Max DC Current 220 mA
Maximum Operating Temperature 85 °C
Military Standard Not
Min Operating Temperature -55 °C
Mount Surface Mount
Q Factor 13
Radiation Hardening No
RoHS Compliant
Self Resonant Frequency 6 GHz
Shielding Unshielded
Termination SMD/SMT
Test Frequency 500 MHz
Width 300 µm
Win Source Part Number 971876-LQP03TN2N3B00D
Categories Fixed Inductors
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQP03TN2N3B00D CAD Model

Description

The Murata LQP03TN2N3B00D is a Fixed Inductor designed for use in electronic circuits. It has a shortage supply and demand status.

  • Manufacturer: Murata Electronics North America
  • Part Number: LQP03TN2N3B00D
  • Type: Fixed Inductor
  • Application: Electronic circuits
  • Supply and Demand: Shortage
  • Win Source Part Number: 971876
  • Reliability: Reliable
  • Cost-Effectiveness: Cost-effective
  • Suitability: Suitable for various applications
  • High Inductance: Yes
  • Low DCR: Yes
  • Applications: Power supplies, DC-DC converters, and other electronic circuits
  • Small Footprint: Yes
  • Easy to Mount: Easy to mount on the PCB
  • Long Lifespan: Yes
  • High Temperature Resistance: Yes
  • Ideal for: Harsh environments

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1843 $58.0545
765+ $0.1512 $115.6680
1,185+ $0.1465 $173.6025
1,630+ $0.1418 $231.1340
2,110+ $0.1371 $289.2810
2,820+ $0.1229 $346.5780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess