EN
  • EN
  • DE

LQW04AN3N3C00D1X

Part No LQW04AN3N3C00D1X
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070851-LQW04AN3N3C00D1X
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQW04AN3N3C00D1X CAD Model

Description

The LQW04AN3N3C00D1X is a wire-wound inductor manufactured by Murata Electronics North America. These inductors are designed for high-frequency applications requiring stable and reliable performance. Their wire-wound construction leads to a high Q factor, minimizing signal loss and enhancing overall circuit efficiency.

Applications

  • Mobile communication devices: Smartphones, tablets, and other wireless devices.
  • Wireless LAN (WLAN): Wi-Fi modules, routers and access points.
  • Bluetooth devices: Headsets, speakers, and other Bluetooth enabled products.
  • RF Modules: Radio frequency circuits and systems.
  • High-frequency circuits: General high-frequency applications where impedance matching or filtering is required.

Features

  • Wire-wound construction: High Q value and low DC resistance.
  • Small size: 0402 case size (1.0mm x 0.6mm).
  • Tight tolerance: Offers precise inductance values.
  • Excellent SRF (Self-Resonant Frequency): Stable performance at high frequencies.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Improved circuit performance: Enhanced signal integrity and reduced losses.
  • Miniaturization: Compact designs and space savings.
  • Reliable operation: Consistent performance in demanding environments.
  • Simplified design: Precise inductance values for easy circuit optimization.
  • Environmentally friendly: RoHS compliance.

Additional Details

The LQW04AN3N3C00D1X inductor has an inductance value of 3.3 nH. Designed for high-frequency applications, this inductor boasts a high Q value. Its typical operating temperature ranges between -55°C and +125°C. Commonly used in impedance matching networks, it ensures efficient power transfer. The self-resonant frequency (SRF) is crucial for stable operation within the intended frequency range. The 'D1X' designation might indicate specific tolerance or performance characteristics within the series, often related to tighter tolerances or specific frequency response optimizations.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess