EN
  • EN
  • DE

LQW04AN3N6C00D0X

Part No LQW04AN3N6C00D0X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828323-LQW04AN3N6C00D0X
Ultra Librarian 3D Model Ultra Librarian LQW04AN3N6C00D0X CAD Model

Description

The LQW04AN3N6C00D0X is a high-frequency wire-wound chip inductor from Murata Electronics North America. This component is designed for use in RF circuits, impedance matching networks, and various wireless communication applications where precise inductance and a high Q factor are required.

Applications

  • RF Front-End Modules: Used for impedance matching and filtering in RF front-end circuits of mobile phones and other wireless devices.
  • Wireless LAN (WLAN): Implemented in WLAN modules for signal conditioning and impedance matching of antennas.
  • Bluetooth Devices: Incorporated in Bluetooth modules for filtering and impedance matching to optimize performance.
  • Mobile Communication Devices: Utilized in smartphones and tablets for impedance matching and noise reduction in RF circuits.
  • Matching Networks: Employed in matching networks for RF amplifiers and other high-frequency circuits to ensure efficient power transfer.

Features

  • High Q Value: High Q value minimizes signal loss and maximizes circuit efficiency at high frequencies.
  • Small Size: The compact 0402 size (0.4 mm x 0.2 mm) allows for high-density mounting on PCBs.
  • Tight Tolerance: Tight inductance tolerance ensures precise circuit performance and predictable behavior.
  • High Self-Resonant Frequency (SRF): A high SRF enables operation at higher frequencies without significant performance degradation.
  • Wire-Wound Construction: Wire-wound construction provides stable and reliable performance over a wide range of operating conditions.

Benefits

  • Improved Circuit Performance: High Q value reduces energy loss, improving the overall efficiency of the circuit.
  • Compact Design: Small size enables the design of smaller and more compact electronic devices.
  • Precise Inductance Value: Tight tolerance ensures accurate inductance, resulting in predictable and reliable circuit performance.
  • Stable Performance: Wire-wound construction guarantees stable and consistent performance in various operating conditions.
  • Enhanced High-Frequency Capability: High SRF enables effective operation at high frequencies, making it suitable for advanced wireless communication systems.

Specifications

The LQW04AN3N6C00D0X features an inductance value of 3.6 nH. It is designed for surface mount technology (SMT) using a 0402 package. The operating temperature range typically spans from -55°C to +125°C. It is RoHS compliant. Consult the Murata datasheet for detailed information on Q factor, SRF, and current handling. The 'C00' and 'D0X' likely refer to tolerance code and packaging details, respectively.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1538 $63.4614
7+ $17.3562 $121.4934
11+ $16.8145 $184.9595
15+ $16.2716 $244.0740
19+ $15.7299 $298.8681
25+ $14.1026 $352.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess