EN
  • EN
  • DE

LQW04AN3N9C00D1X

Part No LQW04AN3N9C00D1X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828326-LQW04AN3N9C00D1X
Ultra Librarian 3D Model Ultra Librarian LQW04AN3N9C00D1X CAD Model

Description

The LQW04AN3N9C00D1X is a compact, high-frequency wire wound inductor manufactured by Murata Electronics. It's designed for use in applications where small size and high performance are critical. The inductor belongs to the LQW series, known for its excellent Q factor and tight tolerance.

Applications:

  • Smartphones and Tablets: Used in RF circuits for impedance matching and filtering.
  • Wireless Communication Devices: Employed in Bluetooth and Wi-Fi modules.
  • High-Frequency Amplifiers: Suitable for use in RF and microwave amplifiers.
  • Filters and Matching Networks: Designed for impedance matching and filtering in RF circuits.
  • Portable Electronics: General-purpose inductor for various portable devices.

Features:

  • Small Size: Extremely compact 0402 (1005) size for high-density mounting.
  • High Q Value: Offers a high Q value for minimal energy loss and improved circuit efficiency.
  • Tight Tolerance: Provides a tight inductance tolerance for precise circuit tuning.
  • Excellent SRF: High self-resonant frequency (SRF) for stable performance at high frequencies.
  • Wire Wound Construction: Offers superior performance compared to multilayer inductors.

Benefits:

  • Improved Circuit Performance: High Q and tight tolerance enhance circuit performance and stability.
  • Reduced Power Consumption: High Q value minimizes energy loss, reducing power consumption.
  • Miniaturization: Small size enables the design of smaller and more compact devices.
  • Stable Inductance: Maintains stable inductance value over a wide temperature range.
  • Reliable Operation: Designed for reliable operation in demanding high-frequency environments.

Specifications:

The LQW04AN3N9C00D1X has an inductance of 3.9 nH. The 'C' signifies a specific inductance tolerance. It features a high Q factor and a high self-resonant frequency, making it suitable for high-frequency applications. The typical operating temperature range is -55°C to +125°C. The construction involves a ceramic core and enameled copper wire, ensuring excellent electrical and mechanical properties.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess