EN
  • EN
  • DE

LQW04AN43NJ10D1X

Part No LQW04AN43NJ10D1X
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070852-LQW04AN43NJ10D1X
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQW04AN43NJ10D1X CAD Model

Description

The LQW04AN43NJ10D1X is a high-frequency wire wound inductor from Murata Electronics, designed for various applications requiring impedance matching, resonance circuits, and high-frequency noise suppression. This inductor is characterized by its small size, high Q-factor, and stable inductance, making it suitable for compact electronic devices operating in the GHz range.

Applications:

  • Mobile Communication Devices: Used in smartphones, tablets, and other mobile devices for impedance matching and noise filtering in RF circuits.
  • Wireless LAN: Integrated into WLAN modules and access points for impedance matching and signal conditioning in the 2.4 GHz and 5 GHz bands.
  • Bluetooth Devices: Employed in Bluetooth modules for impedance matching and filtering to ensure optimal signal transmission and reception.
  • High-Frequency Circuits: Utilized in various high-frequency circuits for impedance matching, resonance, and noise suppression.
  • GPS Modules: Used in GPS receivers for signal conditioning and impedance matching to improve signal sensitivity.

Features:

  • Small Size: Compact 0402 (1005 Metric) footprint allows for high-density mounting on PCBs.
  • High Q-Factor: Offers a high Q-factor, ensuring minimal signal loss and efficient energy transfer.
  • Stable Inductance: Provides stable inductance values over a wide range of frequencies and temperatures.
  • Tight Tolerance: Features a tight inductance tolerance for consistent performance across different units.
  • Excellent Self-Resonant Frequency: Exhibits a high self-resonant frequency, making it suitable for high-frequency applications.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Improved Signal Integrity: Enhances signal integrity by providing effective impedance matching and noise filtering.
  • Enhanced Device Performance: Optimizes the performance of RF circuits in various wireless communication devices.
  • Reduced Power Consumption: Minimizes power consumption by ensuring efficient energy transfer in RF circuits.
  • Miniaturization: Contributes to the miniaturization of electronic devices due to its small size.
  • Reliable Operation: Ensures reliable operation due to its stable inductance and high Q-factor.

Specifications:

The LQW04AN43NJ10D1X has an inductance value of 43nH with a tolerance of ±5%. It features a high Q-factor and a self-resonant frequency optimized for performance in various RF applications. The component is designed for surface mount technology (SMT) and is suitable for reflow soldering processes. Operating temperature ranges typically from -55°C to +125°C.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,925+ $0.0300 $57.7500
4,765+ $0.0243 $115.7895
7,145+ $0.0243 $173.6235
10,000+ $0.0231 $231.0000
13,160+ $0.0219 $288.2040
17,650+ $0.0196 $345.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 1925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess