EN
  • EN
  • DE

LQW2BAS10NJ00L

Part No LQW2BAS10NJ00L
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description Inductor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Series LQW2
Packaging Reel - TR
Type Wirewound
Material - Core Air
Inductance 10nH
Tolerance ±5%
Current Rating 600mA
Shielding Unshielded
DC Resistance (DCR) 100 mOhm Max
Q @ Freq 60 @ 500MHz
Frequency - Self Resonant 4.3GHz
Operating Temperature Range -55°C ~ 125°C
Test Frequency 250MHz
Mounting SMD
Package 0805
Manufacturer Package 0805 (2015 Metric)
Size 0.082" L x 0.060" W (2.09mm x 1.53mm)
Height - Seated (Maximum) 0.060" (1.52mm)
Win Source Part Number 1204442-LQW2BAS10NJ00L
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Limited
Family Name LQW2BAS_00
Introduction Date May 06, 2012
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LQW2BAS10NJ00L CAD Model

Description

The LQW2BAS10NJ00L is a wire-wound inductor from Murata Electronics North America, designed for use in high-frequency applications. It is particularly well-suited for impedance matching, filtering, and resonance circuits. With its small size and excellent electrical characteristics, it finds applications in a wide range of electronic devices, including mobile phones, wireless communication equipment, and RF modules.

Applications:

  • Impedance Matching
  • High-Frequency Filtering
  • Resonance Circuits
  • Mobile Phones
  • Wireless Communication Equipment
  • RF Modules
  • Bluetooth Devices
  • Wi-Fi Devices

Features:

  • Inductance: 10nH
  • Tolerance: ±5%
  • Self-Resonant Frequency: 2.5 GHz (typical)
  • Q-Factor: 25 (typical) at 250 MHz
  • Rated Current: 300mA
  • DC Resistance: 0.25Ω (typical)
  • Operating Temperature: -55°C to +125°C
  • Size: 0603 (1.6mm x 0.8mm)

Benefits:

  • Provides a precise inductance value for accurate circuit performance.
  • Offers excellent high-frequency characteristics for optimal signal integrity.
  • High Q-factor minimizes signal loss and improves circuit efficiency.
  • Compact size allows for dense circuit board designs.
  • Wide operating temperature range ensures reliable performance in various environments.
  • Suitable for high-current applications with a rated current of 300mA.

Additional Details:

The LQW2BAS10NJ00L inductor features a wire-wound construction that provides a high Q-factor and excellent self-resonant frequency. The tight tolerance of ±5% ensures consistent performance across different devices. The inductor's small 0603 size makes it ideal for space-constrained applications. It is designed to operate reliably over a wide temperature range, making it suitable for use in harsh environments.

The inductor is commonly used in impedance matching networks to ensure efficient power transfer between different circuit stages. It is also used in high-frequency filters to attenuate unwanted signals. In resonance circuits, it provides the necessary inductance for creating resonant frequencies. The LQW2BAS10NJ00L is a versatile and reliable inductor for a wide range of high-frequency applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.0899 $50.3440
1,360+ $0.0737 $100.2320
2,105+ $0.0714 $150.2970
2,895+ $0.0691 $200.0445
3,745+ $0.0668 $250.1660
5,010+ $0.0599 $300.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess