EN
  • EN
  • DE

NFM40R01C220T1

Part No NFM40R01C220T1
Manufacturer Murata Electronics North America
Catalog OEM Parts (M - N)
Description Emi Filter Capacitor 22PF 25V 0.3A SMD 1206
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974476-NFM40R01C220T1
Categories OEM Parts(M-N)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NFM40R01C220T1 CAD Model

Description

The NFM40R01C220T1 is a three-terminal chip EMI filter manufactured by Murata Electronics North America. This filter is designed to suppress noise in power lines and signal lines, particularly in electronic devices and systems operating at high frequencies. Its compact size and high noise suppression capabilities make it suitable for various applications, including mobile devices, consumer electronics, and automotive systems.

Applications

  • Power Line Filtering: Used to suppress noise in DC power lines.
  • Signal Line Filtering: Employed in signal lines to reduce EMI and improve signal integrity.
  • Mobile Phones: Integrated into mobile phone circuits to reduce noise and interference.
  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices to improve performance.
  • Automotive Electronics: Applied in automotive systems to comply with EMI standards.

Features

  • Three-Terminal Design: Allows for effective common-mode and differential-mode noise suppression.
  • Compact Size: Small form factor suitable for space-constrained applications.
  • High Noise Suppression: Provides significant attenuation of EMI across a wide frequency range.
  • Surface Mount Technology (SMT): Simplifies assembly and allows for automated manufacturing.
  • Low DC Resistance: Minimizes power losses and maintains signal integrity.

Benefits

  • Noise Reduction: Effectively suppresses noise in power and signal lines, improving signal quality and system performance.
  • EMI Compliance: Helps electronic devices meet regulatory EMI standards.
  • Reliable Performance: Murata's quality manufacturing ensures consistent and dependable performance.
  • Simplified Assembly: SMT design enables easy and cost-effective manufacturing.
  • Space Saving: Compact size allows for use in small and densely packed circuit boards.

Technical Specifications

The NFM40R01C220T1 has a specific impedance characteristic across a broad frequency range. It is designed for surface mount assembly using standard SMT processes. The component is RoHS compliant. The operating temperature range is generally -55°C to +125°C. The specific attenuation characteristics and impedance values can be found in the manufacturer's datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess