EN
  • EN
  • DE

NFM51R00P106M00-01

Part No NFM51R00P106M00-01
Manufacturer Murata Electronics North America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1170772-NFM51R00P106M00-01
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NFM51R00P106M00-01 CAD Model

Description

The NFM51R00P106M00-01 is a Murata Electronics chip EMI suppression filter. These filters are designed to reduce unwanted noise and interference in electronic circuits, ensuring optimal performance and signal integrity. This particular model is part of the NFM51R series, known for its compact size and effectiveness in suppressing noise across a broad frequency range.

Applications:

  • Mobile phones and smartphones
  • Wireless communication devices
  • Audio equipment
  • Digital cameras
  • Gaming consoles
  • Navigation systems
  • Consumer electronics

Features:

  • Compact size: Minimizes board space requirements.
  • High attenuation characteristics: Effectively suppresses noise across a wide frequency range.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS compliant: Meets environmental regulations.
  • Operating temperature range: Suitable for various environmental conditions.

Benefits:

  • Improved signal integrity: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Enhanced system performance: Minimizes the impact of noise on sensitive electronic components.
  • Reduced electromagnetic interference (EMI): Helps meet regulatory requirements for EMI emissions.
  • Increased product reliability: Protects electronic circuits from damage caused by noise and interference.
  • Smaller and lighter designs: Compact size allows for more compact and portable electronic devices.

Additional Details:

The NFM51R00P106M00-01 utilizes a ferrite material to achieve its EMI suppression characteristics. Its compact size and SMT compatibility make it easy to integrate into a wide range of electronic devices. It's typically used in power lines and signal lines to filter out unwanted noise. Specifications include a capacitance value, impedance at specific frequencies, and a rated current and voltage.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.3927
EPCOS (TDK)
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 40V 290A LFPAK56 / N-Channel 40 V 290A (Ta) 333W (Ta) Surface Mount LFPAK56; Power-SO8
Lowest to $1.5927
ICT
Lowest to $9.7932
Ohmite
Ohm 1/8 Watt Carbon Comp 5%
Need more? Email Us
TE Connectivity
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 48HVQFN / RL78 series Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
Need more? Email Us
Texas Instruments
NVDC I2C Battery Buck-Boost Charge Controller with System Power Monitor & Processor Hot Monitor 32-QFN -40 to 85
Need more? Email Us
Omega Engineering
Pressure Xdcr, 10 PSI, Diff, Current;
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess